Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984332-LQH31MNR15K01
Termination: SMD/SMT
Length: 3.2 mm
Inductance: 150 nH
Mounting: SMD (SMT)
Tolerance: 10 %
Self Resonant Frequency: 250 MHz
Height: 1.8 mm
Width: 1.6 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 390 mΩ
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Max DC Current: 250 mA
RoHS: Non-Compliant
Q Factor: 20
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984332-LQH31MNR15K01L |
| Product Name | OEM Parts - OEM Parts (J - L) - LQH31MNR15K01L |