FIXED IND 8.2UH 105MA 2.86OHM SM Product overview: LQH31MN8R2K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 105MA, 2.86OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 105MA, 2.86OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN8R2K03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204355-LQH31MN8R2K0
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 8.2μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 23MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.86Ohm Max
Supplier Device Package: 1206
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Q at Freq: 35 at 8MHz
Current Rating (Amps): 105mA
Inductance Frequency - Test: 1MHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH31MN8R2K03L | 1204355-LQH31MN8R2K03L |
| Product Name | 8.2UH 105MA 2.86OHM Inductor and Choke | Newest Parts - LQH31MN8R2K03L |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 8.2 microH | 8.2 microH |