Murata Electronics Fixed Inductors LQH31MN820J03L

Description
82µH Unshielded Wirewound Inductor 45mA 11Ohm 1206 (3216 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 45mA 11Ohm 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH31MN820J03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH31MN820J03L-ND
Fixed Inductors LQH31MN820J03L-ND
82µH Unshielded Wirewound Inductor 45mA 11Ohm 1206 (3216 Metric)

82µH Unshielded Wirewound Inductor 45mA 11Ohm 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQH31MN820J03L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details