Manufacturer: Murata Electronics North America
Win Source Part Number: 1204353-LQH31MN6R8J0
Series: LQH31
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 110mA
Shielding: Unshielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 8MHz
Frequency - Self Resonant: 25MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: LQH31MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.6 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ZSA-3216U-6R8M; ZSA-3216U-6R8K; ZSA-3216U-6R8N;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
FIXED IND 6.8UH 110MA 2.6OHM SMD Product overview: LQH31MN6R8J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 110MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 110MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN6R8J03L can be used for catalog matching and distributor lookup.
FIXED IND 6.8UH 110MA 2.6OHM SMD
110mA 6.8uH ±5% 1206 Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1204353-LQH31MN6R8J03L | 71-LQH31MN6R8J03L | LQH31MN6R8J03L | LQH31MN6R8J03L |
| Product Name | Fixed Inductors - LQH31MN6R8J03L | SMD 6.8UH 110MA 2.6OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke | Power Choke |