Manufacturer: Murata Electronics North America
Win Source Part Number: 1204352-LQH31MN5R6K0
Series: LQH31
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 115mA
Shielding: Unshielded
Inductance: 5.6μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 8MHz
Frequency - Self Resonant: 28MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: LQH31MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.34 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): SM1206-5R6K; ZSA-3216U-5R6M; ZSA-3216U-5R6N;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
FIXED IND 5.6UH 115MA 2.34OHM SM Product overview: LQH31MN5R6K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 115MA, 2.34OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 115MA, 2.34OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN5R6K03L can be used for catalog matching and distributor lookup.
FIXED IND 5.6UH 115MA 2.34OHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1204352-LQH31MN5R6K03L | 71-LQH31MN5R6K03L | LQH31MN5R6K03L |
| Product Name | Fixed Inductors - LQH31MN5R6K03L | 5.6UH 115MA 2.34OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |