Murata Power Solutions 4.7UH 120MA 2.21OHM Inductor and Choke LQH31MN4R7K03L

Description
FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 120MA 2.21OHM Inductor and Choke - 71-LQH31MN4R7K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 120MA 2.21OHM Inductor and Choke
71-LQH31MN4R7K03L
4.7UH 120MA 2.21OHM Inductor and Choke 71-LQH31MN4R7K03L
FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7K03L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH31MN4R7K03L
1057162-LQH31MN4R7K03L
Fixed Inductors - LQH31MN4R7K03L 1057162-LQH31MN4R7K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057162-LQH31MN4R7K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 120mA Inductance: 4.7μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 8MHz Frequency - Self Resonant: 31MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.21 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057162-LQH31MN4R7K03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 120mA
Inductance: 4.7μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 8MHz
Frequency - Self Resonant: 31MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.21 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Choke Coil, 4.7 Uh 120Ma 1.7 Ohm 10% 31Mhz; Inductance Murata - 74M2797 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 4.7 Uh 120Ma 1.7 Ohm 10% 31Mhz; Inductance Murata
74M2797
Choke Coil, 4.7 Uh 120Ma 1.7 Ohm 10% 31Mhz; Inductance Murata 74M2797
CHOKE COIL, 4.7 uH 120mA 1.7 OHM 10% 31MHz; Inductance:4.7µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:31MHz; DC Current Rating:120mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

CHOKE COIL, 4.7 uH 120mA 1.7 OHM 10% 31MHz; Inductance:4.7µH; DC Resistance Max:1.7ohm; Self Resonant Frequency:31MHz; DC Current Rating:120mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN4R7K03L 1057162-LQH31MN4R7K03L 74M2797
Product Name 4.7UH 120MA 2.21OHM Inductor and Choke Fixed Inductors - LQH31MN4R7K03L Choke Coil, 4.7 Uh 120Ma 1.7 Ohm 10% 31Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details