Murata Power Solutions 4.7UH 120MA 2.21OHM Inductor and Choke LQH31MN4R7J03L

Description
FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 120MA 2.21OHM Inductor and Choke - 71-LQH31MN4R7J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 120MA 2.21OHM Inductor and Choke
71-LQH31MN4R7J03L
4.7UH 120MA 2.21OHM Inductor and Choke 71-LQH31MN4R7J03L
FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7J03L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 120MA 2.21OHM SM Product overview: LQH31MN4R7J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 2.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 2.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN4R7J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH31MN4R7J03L
812345-LQH31MN4R7J03L
Fixed Inductors - LQH31MN4R7J03L 812345-LQH31MN4R7J03L
Manufacturer: Murata Electronics Win Source Part Number: 812345-LQH31MN4R7J03 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 31MHz DC Resistance (DCR): 2.21Ohm Max Supplier Device Package: 1206 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 35 at 8MHz Current Rating (Amps): 120mA Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 812345-LQH31MN4R7J03L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 31MHz
DC Resistance (DCR): 2.21Ohm Max
Supplier Device Package: 1206
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 35 at 8MHz
Current Rating (Amps): 120mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN4R7J03L 812345-LQH31MN4R7J03L
Product Name 4.7UH 120MA 2.21OHM Inductor and Choke Fixed Inductors - LQH31MN4R7J03L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details