Murata Electronics Fixed Inductors LQH31MN390J03L

Description
FIXED IND 39UH 55MA 7.2 OHM SMD
Datasheet
Description
FIXED IND 39UH 55MA 7.2 OHM SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH31MN390J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31MN390J03L
Fixed Inductors LQH31MN390J03L
FIXED IND 39UH 55MA 7.2 OHM SMD

FIXED IND 39UH 55MA 7.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number LQH31MN390J03L
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers