FIXED IND 33UH 80MA 4.94 OHM SMD Product overview: LQH31MN330K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 80MA, 4.94 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 80MA, 4.94 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN330K03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204351-LQH31MN330K0
Series: LQH31
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 80mA
Shielding: Unshielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 40 @ 2.5MHz
Frequency - Self Resonant: 12MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: LQH31MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.94 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ZSA-3216U-330N; ZSA-3216U-330M ; AISC-1206H-330M-T;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
CHOKE COIL, 33 uH, 80mA, 3.8 OHM 10% 12MHz; Inductance:33µH; DC Resistance Max:3.8ohm; Self Resonant Frequency:12MHz; DC Current Rating:80mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH31MN330K03L | 1204351-LQH31MN330K03L | 74M2795 |
| Product Name | SMD 33UH 80MA 4.94 OHM Inductor and Choke | Fixed Inductors - LQH31MN330K03L | Choke Coil, 33 Uh, 80Ma, 3.8 Ohm 10% 12Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | |
| Core Material | Ferrite | ||
| Inductance Range | 33 microH | 33 microH | 33 microH |