Murata Electronics Fixed Inductors - LQH31MN2R7K03L LQH31MN2R7K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204350-LQH31MN2R7K0 3L Series: LQH31 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric) Current Rating: 135mA Shielding: Unshielded Inductance: 2.7μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 43MHz Test Frequency: 1MHz Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: LQH31MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 715 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ZSA-3216U-2R7M; ZSA-3216U-2R7N; AISC-1206H-2R7N-T; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204350-LQH31MN2R7K0 3L Series: LQH31 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric) Current Rating: 135mA Shielding: Unshielded Inductance: 2.7μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 43MHz Test Frequency: 1MHz Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: LQH31MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 715 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ZSA-3216U-2R7M; ZSA-3216U-2R7N; AISC-1206H-2R7N-T; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH31MN2R7K03L
1204350-LQH31MN2R7K03L
Fixed Inductors - LQH31MN2R7K03L 1204350-LQH31MN2R7K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204350-LQH31MN2R7K0 3L Series: LQH31 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric) Current Rating: 135mA Shielding: Unshielded Inductance: 2.7μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 43MHz Test Frequency: 1MHz Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: LQH31MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 715 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ZSA-3216U-2R7M; ZSA-3216U-2R7N; AISC-1206H-2R7N-T; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204350-LQH31MN2R7K03L
Series: LQH31
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 135mA
Shielding: Unshielded
Inductance: 2.7μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 43MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: LQH31MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 715 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ZSA-3216U-2R7M; ZSA-3216U-2R7N; AISC-1206H-2R7N-T;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.7UH 135MA 715MOHM Inductor and Choke - 71-LQH31MN2R7K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7UH 135MA 715MOHM Inductor and Choke
71-LQH31MN2R7K03L
2.7UH 135MA 715MOHM Inductor and Choke 71-LQH31MN2R7K03L
FIXED IND 2.7UH 135MA 715MOHM SM Product overview: LQH31MN2R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 135MA, 715MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 135MA, 715MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN2R7K03L can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 135MA 715MOHM SM Product overview: LQH31MN2R7K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 135MA, 715MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 135MA, 715MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN2R7K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204350-LQH31MN2R7K03L 71-LQH31MN2R7K03L
Product Name Fixed Inductors - LQH31MN2R7K03L 2.7UH 135MA 715MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details