Murata Electronics Fixed Inductors - LQH31MN180K03L LQH31MN180K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057156-LQH31MN180K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 85mA Inductance: 18μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 5MHz Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.42 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057156-LQH31MN180K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 85mA Inductance: 18μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 5MHz Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.42 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH31MN180K03L
1057156-LQH31MN180K03L
Fixed Inductors - LQH31MN180K03L 1057156-LQH31MN180K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057156-LQH31MN180K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 85mA Inductance: 18μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 35 @ 5MHz Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.42 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057156-LQH31MN180K03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 85mA
Inductance: 18μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 5MHz
Frequency - Self Resonant: 15MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.42 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 18UH 85MA 4.42 OHM Inductor and Choke - 71-LQH31MN180K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 85MA 4.42 OHM Inductor and Choke
71-LQH31MN180K03L
SMD 18UH 85MA 4.42 OHM Inductor and Choke 71-LQH31MN180K03L
FIXED IND 18UH 85MA 4.42 OHM SMD Product overview: LQH31MN180K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 85MA, 4.42 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 85MA, 4.42 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN180K03L can be used for catalog matching and distributor lookup.

FIXED IND 18UH 85MA 4.42 OHM SMD Product overview: LQH31MN180K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 85MA, 4.42 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 85MA, 4.42 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN180K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH31MN180K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31MN180K03L
Fixed Inductors LQH31MN180K03L
FIXED IND 18UH 85MA 4.42 OHM SMD

FIXED IND 18UH 85MA 4.42 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057156-LQH31MN180K03L 71-LQH31MN180K03L LQH31MN180K03L
Product Name Fixed Inductors - LQH31MN180K03L SMD 18UH 85MA 4.42 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125952 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details