Manufacturer: Murata Electronics North America
Win Source Part Number: 780038-LQH31MN101K03
Series: LQH31
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 45mA
Shielding: Unshielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.5MHz
Frequency - Self Resonant: 7MHz
Test Frequency: 1MHz
Family Name: LQH31MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15.6 Ohm Max
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ME3220-104KXD; B82422T1104J050; ME3215-104KSC; ME3220-104KTD;
Introduction Date: February 23, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
FIXED IND 100UH 45MA 15.6OHM SMD Product overview: LQH31MN101K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 45MA, 15.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 45MA, 15.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN101K03L can be used for catalog matching and distributor lookup.
CHOKE COIL, 100 uH, 45mA, 12 OHM, 10% 7MHz; Inductance:100µH; DC Resistance Max:12ohm; Self Resonant Frequency:7MHz; DC Current Rating:45mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes
FIXED IND 100UH 45MA 15.6OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 780038-LQH31MN101K03L | 71-LQH31MN101K03L | 74M2785 | LQH31MN101K03L |
| Product Name | Fixed Inductors - LQH31MN101K03L | SMD 100UH 45MA 15.6OHM Inductor and Choke | Choke Coil, 100 Uh, 45Ma, 12 Ohm, 10% 7Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke | RF Choke |