Murata Power Solutions SMD 10UH 100MA 3.25OHM Inductor and Choke LQH31MN100K03L

Description
FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 100MA 3.25OHM Inductor and Choke - 71-LQH31MN100K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 100MA 3.25OHM Inductor and Choke
71-LQH31MN100K03L
SMD 10UH 100MA 3.25OHM Inductor and Choke 71-LQH31MN100K03L
FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100K03L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 10 Uh, 100Ma 2.5 Ohm 10% 20Mhz; Inductance Murata - 74M2784 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 10 Uh, 100Ma 2.5 Ohm 10% 20Mhz; Inductance Murata
74M2784
Choke Coil, 10 Uh, 100Ma 2.5 Ohm 10% 20Mhz; Inductance Murata 74M2784
CHOKE COIL, 10 uH, 100mA 2.5 OHM 10% 20MHz; Inductance:10µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:20MHz; DC Current Rating:100mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

CHOKE COIL, 10 uH, 100mA 2.5 OHM 10% 20MHz; Inductance:10µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:20MHz; DC Current Rating:100mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH31MN100K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31MN100K03L
Fixed Inductors LQH31MN100K03L
FIXED IND 10UH 100MA 3.25OHM SMD

FIXED IND 10UH 100MA 3.25OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN100K03L 74M2784 LQH31MN100K03L
Product Name SMD 10UH 100MA 3.25OHM Inductor and Choke Choke Coil, 10 Uh, 100Ma 2.5 Ohm 10% 20Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176635-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details