Murata Power Solutions SMD 10UH 100MA 3.25OHM Inductor and Choke LQH31MN100J03L

Description
FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 100MA 3.25OHM Inductor and Choke - 71-LQH31MN100J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 100MA 3.25OHM Inductor and Choke
71-LQH31MN100J03L
SMD 10UH 100MA 3.25OHM Inductor and Choke 71-LQH31MN100J03L
FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100J03L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 100MA 3.25OHM SMD Product overview: LQH31MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN100J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, Unshielded, 0.1A Rohs Compliant Murata - 76AH5442 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 0.1A Rohs Compliant Murata
76AH5442
Inductor, 10Uh, Unshielded, 0.1A Rohs Compliant Murata 76AH5442
INDUCTOR, 10UH, UNSHIELDED, 0.1A ROHS COMPLIANT: YES

INDUCTOR, 10UH, UNSHIELDED, 0.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH31MN100J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31MN100J03L
Fixed Inductors LQH31MN100J03L
FIXED IND 10UH 100MA 3.25OHM SMD

FIXED IND 10UH 100MA 3.25OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN100J03L 76AH5442 LQH31MN100J03L
Product Name SMD 10UH 100MA 3.25OHM Inductor and Choke Inductor, 10Uh, Unshielded, 0.1A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers