Manufacturer: Murata Electronics North America
Win Source Part Number: 1057152-LQH31HNR88K0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 180mA
Inductance: 880nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 60 @ 100MHz
Frequency - Self Resonant: 200MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 860 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
FIXED IND 880NH 180MA 860MOHM SM Product overview: LQH31HNR88K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR88K03L can be used for catalog matching and distributor lookup.
FIXED IND 880NH 180MA 860MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057152-LQH31HNR88K03L | 71-LQH31HNR88K03L | LQH31HNR88K03L |
| Product Name | Fixed Inductors - LQH31HNR88K03L | 180MA 860MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |