Murata Power Solutions 330MA 338MOHM Inductor and Choke LQH31HNR39K03L

Description
FIXED IND 390NH 330MA 338MOHM SM Product overview: LQH31HNR39K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MA, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330MA, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR39K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390NH 330MA 338MOHM SM Product overview: LQH31HNR39K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MA, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330MA, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR39K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330MA 338MOHM Inductor and Choke - 71-LQH31HNR39K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330MA 338MOHM Inductor and Choke
71-LQH31HNR39K03L
330MA 338MOHM Inductor and Choke 71-LQH31HNR39K03L
FIXED IND 390NH 330MA 338MOHM SM Product overview: LQH31HNR39K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MA, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330MA, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR39K03L can be used for catalog matching and distributor lookup.

FIXED IND 390NH 330MA 338MOHM SM Product overview: LQH31HNR39K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MA, 338MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330MA, 338MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR39K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH31HNR39K03L
1057150-LQH31HNR39K03L
Fixed Inductors - LQH31HNR39K03L 1057150-LQH31HNR39K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057150-LQH31HNR39K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 330mA Inductance: 390nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 100MHz Frequency - Self Resonant: 300MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 338 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057150-LQH31HNR39K03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 330mA
Inductance: 390nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 60 @ 100MHz
Frequency - Self Resonant: 300MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 338 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31HNR39K03L 1057150-LQH31HNR39K03L
Product Name 330MA 338MOHM Inductor and Choke Fixed Inductors - LQH31HNR39K03L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 0.3900 microH 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

4.7uH 100KHz 4.8A Inductor and Choke - 71-DU1352-4R7M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers