Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070757-LQH31HNR21J0
Termination: SMD/SMT
Length: 3.2 mm
Shielding: Unshielded
Inductance: 210 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ferrite
Self Resonant Frequency: 430 MHz
Height: 1.8 mm
Width: 1.6 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 110 mΩ
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 520 mA
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Q Factor: 60
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070757-LQH31HNR21J01L |
| Product Name | OEM Parts - OEM Parts (J - L) - LQH31HNR21J01L |