Murata Power Solutions Fixed Inductors - LQH31HNR14K03L LQH31HNR14K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057148-LQH31HNR14K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 145nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 100MHz Frequency - Self Resonant: 500MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 79.3 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057148-LQH31HNR14K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 145nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 100MHz Frequency - Self Resonant: 500MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 79.3 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH31HNR14K03L
1057148-LQH31HNR14K03L
Fixed Inductors - LQH31HNR14K03L 1057148-LQH31HNR14K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057148-LQH31HNR14K0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 145nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 60 @ 100MHz Frequency - Self Resonant: 500MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 79.3 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057148-LQH31HNR14K03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 145nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 60 @ 100MHz
Frequency - Self Resonant: 500MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 79.3 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
700MA 79.3 MOHM Inductor and Choke - 71-LQH31HNR14K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 79.3 MOHM Inductor and Choke
71-LQH31HNR14K03L
700MA 79.3 MOHM Inductor and Choke 71-LQH31HNR14K03L
FIXED IND 145NH 700MA 79.3 MOHM Product overview: LQH31HNR14K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 79.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 79.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR14K03L can be used for catalog matching and distributor lookup.

FIXED IND 145NH 700MA 79.3 MOHM Product overview: LQH31HNR14K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 79.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 79.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31HNR14K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057148-LQH31HNR14K03L 71-LQH31HNR14K03L
Product Name Fixed Inductors - LQH31HNR14K03L 700MA 79.3 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details