Murata Power Solutions Fixed Inductors LQH31CNR22M03L

Description
220nH Unshielded Wirewound Inductor 850mA 140mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 850mA 140mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6595-2-ND
Fixed Inductors 490-6595-2-ND
220nH Unshielded Wirewound Inductor 850mA 140mOhm Max 1206 (3216 Metric)

220nH Unshielded Wirewound Inductor 850mA 140mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH31CNR22M03L
1057147-LQH31CNR22M03L
Fixed Inductors - LQH31CNR22M03L 1057147-LQH31CNR22M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057147-LQH31CNR22M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 220nH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 250MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057147-LQH31CNR22M03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 850mA
Inductance: 220nH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 250MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
850MA 140MOHM Inductor and Choke - 71-LQH31CNR22M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 140MOHM Inductor and Choke
71-LQH31CNR22M03L
850MA 140MOHM Inductor and Choke 71-LQH31CNR22M03L
FIXED IND 220NH 850MA 140MOHM SM Product overview: LQH31CNR22M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CNR22M03L can be used for catalog matching and distributor lookup.

FIXED IND 220NH 850MA 140MOHM SM Product overview: LQH31CNR22M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CNR22M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH31CNR22M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31CNR22M03L
Fixed Inductors LQH31CNR22M03L
FIXED IND 220NH 850MA 140MOHM SM

FIXED IND 220NH 850MA 140MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6595-2-ND 1057147-LQH31CNR22M03L 71-LQH31CNR22M03L LQH31CNR22M03L
Product Name Fixed Inductors Fixed Inductors - LQH31CNR22M03L 850MA 140MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.8200 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details