47µH Unshielded Wirewound Inductor 100mA 10.4Ohm Max 1206 (3216 Metric)
FIXED IND 47UH 100MA 10.4OHM SMD Product overview: LQH31CN470K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 100MA, 10.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 100MA, 10.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN470K03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057146-LQH31CN470K0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 100mA
Inductance: 47μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10.4 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
CHOKE COIL, 47 uH, 100mA, 8 OHM, 10% 10MHz; Inductance:47µH; DC Resistance Max:8ohm; Self Resonant Frequency:10MHz; DC Current Rating:100mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6592-2-ND | 71-LQH31CN470K03L | 1057146-LQH31CN470K03L | 74M2764 |
| Product Name | Fixed Inductors | SMD 47UH 100MA 10.4OHM Inductor and Choke | Fixed Inductors - LQH31CN470K03L | Choke Coil, 47 Uh, 100Ma, 8 Ohm, 10% 10Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |