Murata Power Solutions 2.2UH 430MA 533MOHM Inductor and Choke LQH31CN2R2M03L

Description
FIXED IND 2.2UH 430MA 533MOHM SM Product overview: LQH31CN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 430MA, 533MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 430MA, 533MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN2R2M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 430MA 533MOHM SM Product overview: LQH31CN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 430MA, 533MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 430MA, 533MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN2R2M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 430MA 533MOHM Inductor and Choke - 71-LQH31CN2R2M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 430MA 533MOHM Inductor and Choke
71-LQH31CN2R2M03L
2.2UH 430MA 533MOHM Inductor and Choke 71-LQH31CN2R2M03L
FIXED IND 2.2UH 430MA 533MOHM SM Product overview: LQH31CN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 430MA, 533MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 430MA, 533MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN2R2M03L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 430MA 533MOHM SM Product overview: LQH31CN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 430MA, 533MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 430MA, 533MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN2R2M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-8392-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8392-2-ND
Fixed Inductors 490-8392-2-ND
2.2µH Unshielded Wirewound Inductor 430mA 533mOhm Max 1206 (3216 Metric)

2.2µH Unshielded Wirewound Inductor 430mA 533mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Choke Coil 2.2 Uh 430Ma 0.41 Ohm 20% 50Mhz; Inductance Murata - 74M2761 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil 2.2 Uh 430Ma 0.41 Ohm 20% 50Mhz; Inductance Murata
74M2761
Choke Coil 2.2 Uh 430Ma 0.41 Ohm 20% 50Mhz; Inductance Murata 74M2761
CHOKE COIL 2.2 uH 430mA 0.41 OHM 20% 50MHz; Inductance:2.2µH; DC Resistance Max:0.41ohm; Self Resonant Frequency:50MHz; DC Current Rating:430mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

CHOKE COIL 2.2 uH 430mA 0.41 OHM 20% 50MHz; Inductance:2.2µH; DC Resistance Max:0.41ohm; Self Resonant Frequency:50MHz; DC Current Rating:430mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH31CN2R2M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31CN2R2M03L
Fixed Inductors LQH31CN2R2M03L
FIXED IND 2.2UH 430MA 533MOHM SM

FIXED IND 2.2UH 430MA 533MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31CN2R2M03L 490-8392-2-ND 74M2761 LQH31CN2R2M03L
Product Name 2.2UH 430MA 533MOHM Inductor and Choke Fixed Inductors Choke Coil 2.2 Uh 430Ma 0.41 Ohm 20% 50Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers