Murata Power Solutions Fixed Inductors LQH31CN220K03L

Description
22µH Unshielded Wirewound Inductor 160mA 3.9Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 160mA 3.9Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6591-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6591-2-ND
Fixed Inductors 490-6591-2-ND
22µH Unshielded Wirewound Inductor 160mA 3.9Ohm Max 1206 (3216 Metric)

22µH Unshielded Wirewound Inductor 160mA 3.9Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6591-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6591-1-ND
Fixed Inductors 490-6591-1-ND
22µH Unshielded Wirewound Inductor 160mA 3.9Ohm Max 1206 (3216 Metric)

22µH Unshielded Wirewound Inductor 160mA 3.9Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
SMD 22UH 160MA 3.9 OHM Inductor and Choke - 71-LQH31CN220K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 160MA 3.9 OHM Inductor and Choke
71-LQH31CN220K03L
SMD 22UH 160MA 3.9 OHM Inductor and Choke 71-LQH31CN220K03L
FIXED IND 22UH 160MA 3.9 OHM SMD Product overview: LQH31CN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 160MA, 3.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 160MA, 3.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN220K03L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 160MA 3.9 OHM SMD Product overview: LQH31CN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 160MA, 3.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 160MA, 3.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN220K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 22 Uh, 160Ma, 3 Ohm, 10% 14Mhz; Inductance Murata - 74M2762 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 22 Uh, 160Ma, 3 Ohm, 10% 14Mhz; Inductance Murata
74M2762
Choke Coil, 22 Uh, 160Ma, 3 Ohm, 10% 14Mhz; Inductance Murata 74M2762
CHOKE COIL, 22 uH, 160mA, 3 OHM, 10% 14MHz; Inductance:22µH; DC Resistance Max:3ohm; Self Resonant Frequency:14MHz; DC Current Rating:160mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

CHOKE COIL, 22 uH, 160mA, 3 OHM, 10% 14MHz; Inductance:22µH; DC Resistance Max:3ohm; Self Resonant Frequency:14MHz; DC Current Rating:160mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6591-2-ND 71-LQH31CN220K03L 74M2762
Product Name Fixed Inductors SMD 22UH 160MA 3.9 OHM Inductor and Choke Choke Coil, 22 Uh, 160Ma, 3 Ohm, 10% 14Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details