Murata Power Solutions Fixed Inductors LQH31CN1R0M03L

Description
1µH Unshielded Wirewound Inductor 510mA 364mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 510mA 364mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6590-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6590-2-ND
Fixed Inductors 490-6590-2-ND
1µH Unshielded Wirewound Inductor 510mA 364mOhm Max 1206 (3216 Metric)

1µH Unshielded Wirewound Inductor 510mA 364mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
SMD 1UH 510MA 364 MOHM Inductor and Choke - 71-LQH31CN1R0M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 510MA 364 MOHM Inductor and Choke
71-LQH31CN1R0M03L
SMD 1UH 510MA 364 MOHM Inductor and Choke 71-LQH31CN1R0M03L
FIXED IND 1UH 510MA 364 MOHM SMD Product overview: LQH31CN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 510MA, 364 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 510MA, 364 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN1R0M03L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 510MA 364 MOHM SMD Product overview: LQH31CN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 510MA, 364 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 510MA, 364 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN1R0M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH31CN1R0M03L
Inductors/Coils/Transformers >> Power Inductors LQH31CN1R0M03L
510mA 1uH ±20% 1206 Power Inductors ROHS

510mA 1uH ±20% 1206 Power Inductors ROHS

Supplier's Site Datasheet
Choke Coil, 1 Uh 510Ma 0.28 Ohm 20% 100Mhz; Inductance Murata - 74M2758 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 1 Uh 510Ma 0.28 Ohm 20% 100Mhz; Inductance Murata
74M2758
Choke Coil, 1 Uh 510Ma 0.28 Ohm 20% 100Mhz; Inductance Murata 74M2758
CHOKE COIL, 1 uH 510mA 0.28 OHM 20% 100MHz; Inductance:1µH; DC Resistance Max:0.28ohm; Self Resonant Frequency:100MHz; DC Current Rating:510mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

CHOKE COIL, 1 uH 510mA 0.28 OHM 20% 100MHz; Inductance:1µH; DC Resistance Max:0.28ohm; Self Resonant Frequency:100MHz; DC Current Rating:510mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6590-2-ND 71-LQH31CN1R0M03L LQH31CN1R0M03L 74M2758
Product Name Fixed Inductors SMD 1UH 510MA 364 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Choke Coil, 1 Uh 510Ma 0.28 Ohm 20% 100Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-271 0402DF-271XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details