100µH Unshielded Wirewound Inductor 80mA 15.6Ohm Max 1206 (3216 Metric)
100µH Unshielded Wirewound Inductor 80mA 15.6Ohm Max 1206 (3216 Metric)
100µH Unshielded Wirewound Inductor 80mA 15.6Ohm Max 1206 (3216 Metric)
FIXED IND 100UH 80MA 15.6OHM SMD Product overview: LQH31CN101K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 80MA, 15.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 80MA, 15.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN101K03L can be used for catalog matching and distributor lookup.
CHOKE COIL, 100 uH, 80mA, 12 OHM, 10% 7MHz; Inductance:100µH; DC Resistance Max:12ohm; Self Resonant Frequency:7MHz; DC Current Rating:80mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes
FIXED IND 100UH 80MA 15.6OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6589-1-ND | 71-LQH31CN101K03L | 74M2760 | LQH31CN101K03L |
| Product Name | Fixed Inductors | SMD 100UH 80MA 15.6OHM Inductor and Choke | Choke Coil, 100 Uh, 80Ma, 12 Ohm, 10% 7Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |