330nH Shielded Wirewound Inductor 1.13A 180mOhm Max 0806 (2016 Metric)
330nH Shielded Wirewound Inductor 1.13A 180mOhm Max 0806 (2016 Metric)
330nH Shielded Wirewound Inductor 1.13A 180mOhm Max 0806 (2016 Metric)
FIXED IND 330NH 1.13A 180MOHM SM Product overview: LQH2MPZR33NGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.13A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.13A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZR33NGRL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369939-LQH2MPZR33NG
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: LQH2MPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 nH
Current Rating (Amps): 1.13 A
Current - Saturation (Isat): 2.2A
Shielding: Shielded
DC Resistance (DCR): 180mOhm Max
Frequency - Self Resonant: 130MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 330NH 1.13A 180MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-15937-1-ND | 71-LQH2MPZR33NGRL | 1369939-LQH2MPZR33NGRL | LQH2MPZR33NGRL |
| Product Name | Fixed Inductors | 1.13A 180MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |