Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH2MPZ820MGRL

Description
Win Source Part Number: 977770-LQH2MPZ820MGR L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 8.76Ohm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-15936-6,490-1593 6-2,490-15936-1 Base Product Number: LQH2MPZ Current - Saturation (Isat): 210mA
Request a Quote Datasheet
Description
Win Source Part Number: 977770-LQH2MPZ820MGR L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 8.76Ohm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-15936-6,490-1593 6-2,490-15936-1 Base Product Number: LQH2MPZ Current - Saturation (Isat): 210mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
977770-LQH2MPZ820MGRL
Inductors, Coils, Chokes - Fixed Inductors 977770-LQH2MPZ820MGRL
Win Source Part Number: 977770-LQH2MPZ820MGR L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 5MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 8.76Ohm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-15936-6,490-1593 6-2,490-15936-1 Base Product Number: LQH2MPZ Current - Saturation (Isat): 210mA

Win Source Part Number: 977770-LQH2MPZ820MGRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 5MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 8.76Ohm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-15936-6,490-15936-2,490-15936-1
Base Product Number: LQH2MPZ
Current - Saturation (Isat): 210mA

Buy Now Datasheet
SMD 82UH 150MA 8.76OHM Inductor and Choke - 71-LQH2MPZ820MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 150MA 8.76OHM Inductor and Choke
71-LQH2MPZ820MGRL
SMD 82UH 150MA 8.76OHM Inductor and Choke 71-LQH2MPZ820MGRL
FIXED IND 82UH 150MA 8.76OHM SMD Product overview: LQH2MPZ820MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 150MA, 8.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 150MA, 8.76OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ820MGRL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 150MA 8.76OHM SMD Product overview: LQH2MPZ820MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 150MA, 8.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 150MA, 8.76OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ820MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15936-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15936-2-ND
Fixed Inductors 490-15936-2-ND
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15936-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15936-1-ND
Fixed Inductors 490-15936-1-ND
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15936-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15936-6-ND
Fixed Inductors 490-15936-6-ND
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 977770-LQH2MPZ820MGRL 71-LQH2MPZ820MGRL 490-15936-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 82UH 150MA 8.76OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers