Murata Electronics Fixed Inductors LQH2MPZ680MGRL

Description
68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15934-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15934-1-ND
Fixed Inductors 490-15934-1-ND
68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)

68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15934-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15934-2-ND
Fixed Inductors 490-15934-2-ND
68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)

68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15934-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15934-6-ND
Fixed Inductors 490-15934-6-ND
68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)

68µH Shielded Wirewound Inductor 160mA 8.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MPZ680MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPZ680MGRL
Fixed Inductors LQH2MPZ680MGRL
FIXED IND 68UH 160MA 8.04OHM SMD

FIXED IND 68UH 160MA 8.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15934-1-ND LQH2MPZ680MGRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2200 microH
View Details
2 suppliers
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers