Murata Electronics Fixed Inductors LQH2MPZ4R7MGRL

Description
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15933-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15933-1-ND
Fixed Inductors 490-15933-1-ND
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15933-2-ND
Fixed Inductors 490-15933-2-ND
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15933-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15933-6-ND
Fixed Inductors 490-15933-6-ND
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MPZ4R7MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPZ4R7MGRL
Fixed Inductors LQH2MPZ4R7MGRL
FIXED IND 4.7UH 580MA 720MOHM SM

FIXED IND 4.7UH 580MA 720MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15933-1-ND LQH2MPZ4R7MGRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details