Murata Electronics Fixed Inductors LQH2MPZ470MGRL

Description
47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15932-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15932-2-ND
Fixed Inductors 490-15932-2-ND
47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)

47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15932-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15932-1-ND
Fixed Inductors 490-15932-1-ND
47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)

47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15932-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15932-6-ND
Fixed Inductors 490-15932-6-ND
47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)

47µH Shielded Wirewound Inductor 180mA 6.36Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15932-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details