Murata Electronics Fixed Inductors LQH2MPZ100MGRL

Description
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15924-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15924-6-ND
Fixed Inductors 490-15924-6-ND
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15924-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15924-2-ND
Fixed Inductors 490-15924-2-ND
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15924-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15924-1-ND
Fixed Inductors 490-15924-1-ND
10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

10µH Shielded Wirewound Inductor 480mA 1.056Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
10UH 480MA 1.056OHM Inductor and Choke - 71-LQH2MPZ100MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 480MA 1.056OHM Inductor and Choke
71-LQH2MPZ100MGRL
10UH 480MA 1.056OHM Inductor and Choke 71-LQH2MPZ100MGRL
FIXED IND 10UH 480MA 1.056OHM SM Product overview: LQH2MPZ100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 480MA, 1.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 480MA, 1.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ100MGRL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 480MA 1.056OHM SM Product overview: LQH2MPZ100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 480MA, 1.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 480MA, 1.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ100MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370117-LQH2MPZ100MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370117-LQH2MPZ100MGRL
Inductors, Coils, Chokes - Fixed Inductors 1370117-LQH2MPZ100MGRL
Win Source Part Number: 1370117-LQH2MPZ100MG RL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQH2MPZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 480 mA Current - Saturation (Isat): 610mA Shielding: Shielded DC Resistance (DCR): 1.056Ohm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370117-LQH2MPZ100MGRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: LQH2MPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 480 mA
Current - Saturation (Isat): 610mA
Shielding: Shielded
DC Resistance (DCR): 1.056Ohm Max
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - LQH2MPZ100MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPZ100MGRL
Fixed Inductors LQH2MPZ100MGRL
FIXED IND 10UH 480MA 1.056OHM SM

FIXED IND 10UH 480MA 1.056OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15924-6-ND 71-LQH2MPZ100MGRL 1370117-LQH2MPZ100MGRL LQH2MPZ100MGRL
Product Name Fixed Inductors 10UH 480MA 1.056OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details