Murata Electronics Fixed Inductors LQH2MPN820MGRL

Description
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15921-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15921-1-ND
Fixed Inductors 490-15921-1-ND
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15921-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15921-2-ND
Fixed Inductors 490-15921-2-ND
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15921-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15921-6-ND
Fixed Inductors 490-15921-6-ND
82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

82µH Shielded Wirewound Inductor 150mA 8.76Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MPN820MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPN820MGRL
Fixed Inductors LQH2MPN820MGRL
FIXED IND 82UH 150MA 8.76OHM SMD

FIXED IND 82UH 150MA 8.76OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15921-1-ND LQH2MPN820MGRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details