Murata Electronics 4.7UH 580MA 720MOHM Inductor and Choke LQH2MPN4R7MGRL

Description
FIXED IND 4.7UH 580MA 720MOHM SM Product overview: LQH2MPN4R7MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 580MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 580MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN4R7MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 580MA 720MOHM SM Product overview: LQH2MPN4R7MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 580MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 580MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN4R7MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 580MA 720MOHM Inductor and Choke - 71-LQH2MPN4R7MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 580MA 720MOHM Inductor and Choke
71-LQH2MPN4R7MGRL
4.7UH 580MA 720MOHM Inductor and Choke 71-LQH2MPN4R7MGRL
FIXED IND 4.7UH 580MA 720MOHM SM Product overview: LQH2MPN4R7MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 580MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 580MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN4R7MGRL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 580MA 720MOHM SM Product overview: LQH2MPN4R7MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 580MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 580MA, 720MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN4R7MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH2MPN4R7MGRL
878067-LQH2MPN4R7MGRL
Fixed Inductors - LQH2MPN4R7MGRL 878067-LQH2MPN4R7MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 878067-LQH2MPN4R7MGR L Series: LQH2 Operating Temperature Range: -40°C ~ 105°C Features: 4.7 µH Shielded Wirewound Inductor 580 mA 720mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH2MPN Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-15918-6, 490-15918-1, 490-15918-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 878067-LQH2MPN4R7MGRL
Series: LQH2
Operating Temperature Range: -40°C ~ 105°C
Features: 4.7 µH Shielded Wirewound Inductor 580 mA 720mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH2MPN
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-15918-6, 490-15918-1, 490-15918-2

Buy Now Datasheet
Fixed Inductors - 490-15918-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15918-6-ND
Fixed Inductors 490-15918-6-ND
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15918-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15918-1-ND
Fixed Inductors 490-15918-1-ND
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15918-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15918-2-ND
Fixed Inductors 490-15918-2-ND
4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 580mA 720mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MPN4R7MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPN4R7MGRL
Fixed Inductors LQH2MPN4R7MGRL
FIXED IND 4.7UH 580MA 720MOHM SM

FIXED IND 4.7UH 580MA 720MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2MPN4R7MGRL 878067-LQH2MPN4R7MGRL 490-15918-6-ND LQH2MPN4R7MGRL
Product Name 4.7UH 580MA 720MOHM Inductor and Choke Fixed Inductors - LQH2MPN4R7MGRL Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details