Murata Electronics Fixed Inductors LQH2MPN3R3MGRL

Description
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15916-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15916-1-ND
Fixed Inductors 490-15916-1-ND
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15916-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15916-2-ND
Fixed Inductors 490-15916-2-ND
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15916-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15916-6-ND
Fixed Inductors 490-15916-6-ND
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MPN3R3MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPN3R3MGRL
Fixed Inductors LQH2MPN3R3MGRL
FIXED IND 3.3UH 640MA 564MOHM SM

FIXED IND 3.3UH 640MA 564MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15916-1-ND LQH2MPN3R3MGRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details