Murata Power Solutions Fixed Inductors LQH2MCN8R2M02L

Description
8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12031-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12031-2-ND
Fixed Inductors 490-12031-2-ND
8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)

8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12031-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12031-1-ND
Fixed Inductors 490-12031-1-ND
8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)

8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12031-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12031-6-ND
Fixed Inductors 490-12031-6-ND
8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)

8.2µH Unshielded Wirewound Inductor 235mA 1.43Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
8.2UH 235MA 1.43OHM Inductor and Choke - 71-LQH2MCN8R2M02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 235MA 1.43OHM Inductor and Choke
71-LQH2MCN8R2M02L
8.2UH 235MA 1.43OHM Inductor and Choke 71-LQH2MCN8R2M02L
FIXED IND 8.2UH 235MA 1.43OHM SM Product overview: LQH2MCN8R2M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 235MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 235MA, 1.43OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN8R2M02L can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 235MA 1.43OHM SM Product overview: LQH2MCN8R2M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 235MA, 1.43OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 235MA, 1.43OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN8R2M02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor (Smd), 8.2 Μh, 235 Ma, Unshielded, Lqh2Mcn_02, 2Mm X 1.6Mm X 0.9Mm Murata - 31AK5296 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor (Smd), 8.2 Μh, 235 Ma, Unshielded, Lqh2Mcn_02, 2Mm X 1.6Mm X 0.9Mm Murata
31AK5296
Power Inductor (Smd), 8.2 Μh, 235 Ma, Unshielded, Lqh2Mcn_02, 2Mm X 1.6Mm X 0.9Mm Murata 31AK5296
POWER INDUCTOR (SMD), 8.2 µH, 235 MA, UNSHIELDED, LQH2MCN_02, 2MM X 1.6MM X 0.9MM

POWER INDUCTOR (SMD), 8.2 µH, 235 MA, UNSHIELDED, LQH2MCN_02, 2MM X 1.6MM X 0.9MM

Supplier's Site
Fixed Inductors - LQH2MCN8R2M02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN8R2M02L
Fixed Inductors LQH2MCN8R2M02L
FIXED IND 8.2UH 235MA 1.43OHM SM

FIXED IND 8.2UH 235MA 1.43OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12031-2-ND 71-LQH2MCN8R2M02L 31AK5296 LQH2MCN8R2M02L
Product Name Fixed Inductors 8.2UH 235MA 1.43OHM Inductor and Choke Power Inductor (Smd), 8.2 Μh, 235 Ma, Unshielded, Lqh2Mcn_02, 2Mm X 1.6Mm X 0.9Mm Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers