Murata Power Solutions Fixed Inductors LQH2MCN6R8M52L

Description
6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4989-2-ND
Fixed Inductors 490-4989-2-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4989-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4989-6-ND
Fixed Inductors 490-4989-6-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4989-1-ND
Fixed Inductors 490-4989-1-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.6Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH2MCN6R8M52L
1057145-LQH2MCN6R8M52L
Fixed Inductors - LQH2MCN6R8M52L 1057145-LQH2MCN6R8M52L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057145-LQH2MCN6R8M5 2L Packaging: Reel - TR Type: Wirewound Current Rating: 285mA Inductance: 6.8μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 65MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057145-LQH2MCN6R8M52L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 285mA
Inductance: 6.8μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 65MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.6 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 6.8UH 285MA 1.6OHM Inductor and Choke - 71-LQH2MCN6R8M52L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 285MA 1.6OHM Inductor and Choke
71-LQH2MCN6R8M52L
SMD 6.8UH 285MA 1.6OHM Inductor and Choke 71-LQH2MCN6R8M52L
FIXED IND 6.8UH 285MA 1.6OHM SMD Product overview: LQH2MCN6R8M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 285MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 285MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN6R8M52L can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 285MA 1.6OHM SMD Product overview: LQH2MCN6R8M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 285MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 285MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN6R8M52L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2MCN6R8M52L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN6R8M52L
Fixed Inductors LQH2MCN6R8M52L
FIXED IND 6.8UH 285MA 1.6OHM SMD

FIXED IND 6.8UH 285MA 1.6OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-4989-2-ND 1057145-LQH2MCN6R8M52L 71-LQH2MCN6R8M52L LQH2MCN6R8M52L
Product Name Fixed Inductors Fixed Inductors - LQH2MCN6R8M52L SMD 6.8UH 285MA 1.6OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers