Murata Power Solutions 5.6UH 280MA 1.17OHM Inductor and Choke LQH2MCN5R6M02L

Description
FIXED IND 5.6UH 280MA 1.17OHM SM Product overview: LQH2MCN5R6M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 280MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 280MA, 1.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN5R6M02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6UH 280MA 1.17OHM SM Product overview: LQH2MCN5R6M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 280MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 280MA, 1.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN5R6M02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6UH 280MA 1.17OHM Inductor and Choke - 71-LQH2MCN5R6M02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6UH 280MA 1.17OHM Inductor and Choke
71-LQH2MCN5R6M02L
5.6UH 280MA 1.17OHM Inductor and Choke 71-LQH2MCN5R6M02L
FIXED IND 5.6UH 280MA 1.17OHM SM Product overview: LQH2MCN5R6M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 280MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 280MA, 1.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN5R6M02L can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 280MA 1.17OHM SM Product overview: LQH2MCN5R6M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UH, 280MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6UH, 280MA, 1.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN5R6M02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2MCN5R6M02L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH2MCN5R6M02L-ND
Fixed Inductors LQH2MCN5R6M02L-ND
5.6µH Unshielded Wirewound Inductor 280mA 1.17Ohm Max 0806 (2016 Metric)

5.6µH Unshielded Wirewound Inductor 280mA 1.17Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MCN5R6M02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN5R6M02L
Fixed Inductors LQH2MCN5R6M02L
FIXED IND 5.6UH 280MA 1.17OHM SM

FIXED IND 5.6UH 280MA 1.17OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2MCN5R6M02L LQH2MCN5R6M02L-ND LQH2MCN5R6M02L
Product Name 5.6UH 280MA 1.17OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567667P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details