Murata Power Solutions Fixed Inductors LQH2MCN560K02L

Description
56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14838-2-ND
Fixed Inductors 490-14838-2-ND
56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)

56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14838-1-ND
Fixed Inductors 490-14838-1-ND
56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)

56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14838-6-ND
Fixed Inductors 490-14838-6-ND
56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)

56µH Unshielded Wirewound Inductor 110mA 7.41Ohm Max 0806 (2015 Metric)

Buy Now Datasheet
SMD 56UH 110MA 7.41OHM Inductor and Choke - 71-LQH2MCN560K02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 110MA 7.41OHM Inductor and Choke
71-LQH2MCN560K02L
SMD 56UH 110MA 7.41OHM Inductor and Choke 71-LQH2MCN560K02L
FIXED IND 56UH 110MA 7.41OHM SMD Product overview: LQH2MCN560K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 110MA, 7.41OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 110MA, 7.41OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN560K02L can be used for catalog matching and distributor lookup.

FIXED IND 56UH 110MA 7.41OHM SMD Product overview: LQH2MCN560K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 110MA, 7.41OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 110MA, 7.41OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN560K02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH2MCN560K02L
923762-LQH2MCN560K02L
Fixed Inductors - LQH2MCN560K02L 923762-LQH2MCN560K02L
Manufacturer: Murata Electronics North America Win Source Part Number: 923762-LQH2MCN560K02 L Series: LQH2 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 7.41Ohm Max 0806 (2015 Metric) Package: 0806 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH2MCN Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.8000 Other Part Number: LQH2MCN560K02L-ND, 490-14838-6, 490-14838-1, 490-14838-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923762-LQH2MCN560K02L
Series: LQH2
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 7.41Ohm Max 0806 (2015 Metric)
Package: 0806 (2015 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH2MCN
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH2MCN560K02L-ND, 490-14838-6, 490-14838-1, 490-14838-2

Buy Now Datasheet
Surface Mount Inductors - 7866771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7866771
Surface Mount Inductors 7866771
Murata LQH2MCN560K02L

Murata LQH2MCN560K02L

Supplier's Site
Surface Mount Inductors - 7866771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7866771P
Surface Mount Inductors 7866771P
Murata LQH2MCN560K02L

Murata LQH2MCN560K02L

Supplier's Site
Surface Mount Inductors - 1674165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674165
Surface Mount Inductors 1674165
Murata LQH2MCN560K02L

Murata LQH2MCN560K02L

Supplier's Site
Fixed Inductors - LQH2MCN560K02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN560K02L
Fixed Inductors LQH2MCN560K02L
FIXED IND 56UH 110MA 7.41OHM SMD

FIXED IND 56UH 110MA 7.41OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14838-2-ND 71-LQH2MCN560K02L 923762-LQH2MCN560K02L 7866771 7866771P LQH2MCN560K02L
Product Name Fixed Inductors SMD 56UH 110MA 7.41OHM Inductor and Choke Fixed Inductors - LQH2MCN560K02L Surface Mount Inductors Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details