FIXED IND 4.7UH 335MA 1.19OHM SM Product overview: LQH2MCN4R7M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 335MA, 1.19OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 335MA, 1.19OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN4R7M52L can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 335mA 1.19Ohm Max 0806 (2016 Metric)
4.7µH Unshielded Wirewound Inductor 335mA 1.19Ohm Max 0806 (2016 Metric)
4.7µH Unshielded Wirewound Inductor 335mA 1.19Ohm Max 0806 (2016 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057144-LQH2MCN4R7M5
Packaging: Reel - TR
Type: Wirewound
Current Rating: 335mA
Inductance: 4.7μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 90MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.19 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH2MCN4R7M52L | 490-4988-6-ND | 7866778 | 1057144-LQH2MCN4R7M52L |
| Product Name | 4.7UH 335MA 1.19OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Fixed Inductors - LQH2MCN4R7M52L |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |