Murata Power Solutions Fixed Inductors LQH2MCN4R7M02L

Description
4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4044-1-ND
Fixed Inductors 490-4044-1-ND
4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)

4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4044-2-ND
Fixed Inductors 490-4044-2-ND
4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)

4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4044-6-ND
Fixed Inductors 490-4044-6-ND
4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)

4.7µH Unshielded Wirewound Inductor 300mA 1.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
4.7UH 300MA 1.04OHM Inductor and Choke - 71-LQH2MCN4R7M02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 300MA 1.04OHM Inductor and Choke
71-LQH2MCN4R7M02L
4.7UH 300MA 1.04OHM Inductor and Choke 71-LQH2MCN4R7M02L
FIXED IND 4.7UH 300MA 1.04OHM SM Product overview: LQH2MCN4R7M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 300MA, 1.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 300MA, 1.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN4R7M02L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 300MA 1.04OHM SM Product overview: LQH2MCN4R7M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 300MA, 1.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 300MA, 1.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN4R7M02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2MCN4R7M02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN4R7M02L
Fixed Inductors LQH2MCN4R7M02L
FIXED IND 4.7UH 300MA 1.04OHM SM

FIXED IND 4.7UH 300MA 1.04OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH2MCN4R7M02L
Inductors/Coils/Transformers >> Power Inductors LQH2MCN4R7M02L
300mA 4.7uH ±20% 0806 Power Inductors ROHS

300mA 4.7uH ±20% 0806 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-4044-1-ND 71-LQH2MCN4R7M02L LQH2MCN4R7M02L LQH2MCN4R7M02L
Product Name Fixed Inductors 4.7UH 300MA 1.04OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers