Manufacturer: Murata Electronics North America
Win Source Part Number: 1057143-LQH2MCN470K0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 120mA
Inductance: 47μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 18MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.63 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
47µH Unshielded Wirewound Inductor 120mA 6.63Ohm Max 0806 (2016 Metric)
47µH Unshielded Wirewound Inductor 120mA 6.63Ohm Max 0806 (2016 Metric)
47µH Unshielded Wirewound Inductor 120mA 6.63Ohm Max 0806 (2016 Metric)
FIXED IND 47UH 120MA 6.63OHM SMD Product overview: LQH2MCN470K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 120MA, 6.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 120MA, 6.63OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN470K02L can be used for catalog matching and distributor lookup.
FIXED IND 47UH 120MA 6.63OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057143-LQH2MCN470K02L | 490-4050-1-ND | 71-LQH2MCN470K02L | LQH2MCN470K02L |
| Product Name | Fixed Inductors - LQH2MCN470K02L | Fixed Inductors | SMD 47UH 120MA 6.63OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |