Murata Power Solutions Fixed Inductors - LQH2MCN3R3M02L LQH2MCN3R3M02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057142-LQH2MCN3R3M0 2L Packaging: Reel - TR Type: Wirewound Current Rating: 375mA Inductance: 3.3μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 65MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 780 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057142-LQH2MCN3R3M0 2L Packaging: Reel - TR Type: Wirewound Current Rating: 375mA Inductance: 3.3μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 65MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 780 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH2MCN3R3M02L
1057142-LQH2MCN3R3M02L
Fixed Inductors - LQH2MCN3R3M02L 1057142-LQH2MCN3R3M02L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057142-LQH2MCN3R3M0 2L Packaging: Reel - TR Type: Wirewound Current Rating: 375mA Inductance: 3.3μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 65MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 780 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057142-LQH2MCN3R3M02L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 375mA
Inductance: 3.3μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 65MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 780 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3UH 375MA 780MOHM Inductor and Choke - 71-LQH2MCN3R3M02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 375MA 780MOHM Inductor and Choke
71-LQH2MCN3R3M02L
3.3UH 375MA 780MOHM Inductor and Choke 71-LQH2MCN3R3M02L
FIXED IND 3.3UH 375MA 780MOHM SM Product overview: LQH2MCN3R3M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 375MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 375MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN3R3M02L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 375MA 780MOHM SM Product overview: LQH2MCN3R3M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 375MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 375MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN3R3M02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-4043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4043-2-ND
Fixed Inductors 490-4043-2-ND
3.3µH Unshielded Wirewound Inductor 375mA 780mOhm Max 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 375mA 780mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057142-LQH2MCN3R3M02L 71-LQH2MCN3R3M02L 490-4043-2-ND
Product Name Fixed Inductors - LQH2MCN3R3M02L 3.3UH 375MA 780MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers