Murata Power Solutions Fixed Inductors LQH2MCN270K02L

Description
27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12030-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12030-2-ND
Fixed Inductors 490-12030-2-ND
27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)

27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12030-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12030-6-ND
Fixed Inductors 490-12030-6-ND
27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)

27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12030-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12030-1-ND
Fixed Inductors 490-12030-1-ND
27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)

27µH Unshielded Wirewound Inductor 180mA 3.25Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 27UH 180MA 3.25OHM Inductor and Choke - 71-LQH2MCN270K02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27UH 180MA 3.25OHM Inductor and Choke
71-LQH2MCN270K02L
SMD 27UH 180MA 3.25OHM Inductor and Choke 71-LQH2MCN270K02L
FIXED IND 27UH 180MA 3.25OHM SMD Product overview: LQH2MCN270K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 180MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 180MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN270K02L can be used for catalog matching and distributor lookup.

FIXED IND 27UH 180MA 3.25OHM SMD Product overview: LQH2MCN270K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UH, 180MA, 3.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27UH, 180MA, 3.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN270K02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12030-2-ND 71-LQH2MCN270K02L
Product Name Fixed Inductors SMD 27UH 180MA 3.25OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers