FIXED IND 1UH 485MA 390 MOHM SMD Product overview: LQH2MCN1R0M02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 485MA, 390 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 485MA, 390 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN1R0M02L can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 485mA 390mOhm Max 0806 (2016 Metric)
1µH Unshielded Wirewound Inductor 485mA 390mOhm Max 0806 (2016 Metric)
1µH Unshielded Wirewound Inductor 485mA 390mOhm Max 0806 (2016 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH2MCN1R0M02L | 490-4040-6-ND | 1065316P | 1065316 |
| Product Name | SMD 1UH 485MA 390 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 1 microH | 1 microH | 1 microH |