Murata Power Solutions Fixed Inductors LQH2MCN120M52L

Description
12µH Unshielded Wirewound Inductor 170mA 3.12Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 170mA 3.12Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH2MCN120M52L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH2MCN120M52L-ND
Fixed Inductors LQH2MCN120M52L-ND
12µH Unshielded Wirewound Inductor 170mA 3.12Ohm Max 0806 (2016 Metric)

12µH Unshielded Wirewound Inductor 170mA 3.12Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQH2MCN120M52L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details