10µH Unshielded Wirewound Inductor 200mA 2.96Ohm Max 0806 (2016 Metric)
10µH Unshielded Wirewound Inductor 200mA 2.96Ohm Max 0806 (2016 Metric)
10µH Unshielded Wirewound Inductor 200mA 2.96Ohm Max 0806 (2016 Metric)
FIXED IND 10UH 200MA 2.96OHM SMD Product overview: LQH2MCN100M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 200MA, 2.96OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 200MA, 2.96OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN100M52L can be used for catalog matching and distributor lookup.
FIXED IND 10UH 200MA 2.96OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-4990-1-ND | 71-LQH2MCN100M52L | 7866706 | 7866706P | LQH2MCN100M52L |
| Product Name | Fixed Inductors | SMD 10UH 200MA 2.96OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |