Murata Power Solutions Surface Mount Inductors LQH2MCN100K02L

Description
Murata LQH2MCN100K02L
Request a Quote Datasheet
Description
Murata LQH2MCN100K02L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7254995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7254995
Surface Mount Inductors 7254995
Murata LQH2MCN100K02L

Murata LQH2MCN100K02L

Supplier's Site
Surface Mount Inductors - 7254995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7254995P
Surface Mount Inductors 7254995P
Murata LQH2MCN100K02L

Murata LQH2MCN100K02L

Supplier's Site
Surface Mount Inductors - 1675522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675522
Surface Mount Inductors 1675522
Murata LQH2MCN100K02L

Murata LQH2MCN100K02L

Supplier's Site
SMD 10UH 225MA 1.56OHM Inductor and Choke - 71-LQH2MCN100K02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 225MA 1.56OHM Inductor and Choke
71-LQH2MCN100K02L
SMD 10UH 225MA 1.56OHM Inductor and Choke 71-LQH2MCN100K02L
FIXED IND 10UH 225MA 1.56OHM SMD Product overview: LQH2MCN100K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 225MA, 1.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 225MA, 1.56OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN100K02L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 225MA 1.56OHM SMD Product overview: LQH2MCN100K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 225MA, 1.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 225MA, 1.56OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN100K02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-4046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4046-2-ND
Fixed Inductors 490-4046-2-ND
10µH Unshielded Wirewound Inductor 225mA 1.56Ohm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 225mA 1.56Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4046-1-ND
Fixed Inductors 490-4046-1-ND
10µH Unshielded Wirewound Inductor 225mA 1.56Ohm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 225mA 1.56Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4046-6-ND
Fixed Inductors 490-4046-6-ND
10µH Unshielded Wirewound Inductor 225mA 1.56Ohm Max 0806 (2016 Metric)

10µH Unshielded Wirewound Inductor 225mA 1.56Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH2MCN100K02L
Inductors/Coils/Transformers >> Power Inductors LQH2MCN100K02L
225mA 10uH ±10% 0806 Power Inductors ROHS

225mA 10uH ±10% 0806 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQH2MCN100K02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN100K02L
Fixed Inductors LQH2MCN100K02L
FIXED IND 10UH 225MA 1.56OHM SMD

FIXED IND 10UH 225MA 1.56OHM SMD

Supplier's Site Datasheet
Wirewound Inductor, 10Uh 225Ma 10% 48Mhz; Inductance Murata - 74M2738 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh 225Ma 10% 48Mhz; Inductance Murata
74M2738
Wirewound Inductor, 10Uh 225Ma 10% 48Mhz; Inductance Murata 74M2738
WIREWOUND INDUCTOR, 10UH 225MA 10% 48MHZ; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:48MHz; DC Current Rating:225mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LQH2MC_02 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH 225MA 10% 48MHZ; Inductance:10µH; DC Resistance Max:1.2ohm; Self Resonant Frequency:48MHz; DC Current Rating:225mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LQH2MC_02 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7254995 7254995P 71-LQH2MCN100K02L 490-4046-2-ND LQH2MCN100K02L LQH2MCN100K02L 74M2738
Product Name Surface Mount Inductors Surface Mount Inductors SMD 10UH 225MA 1.56OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Wirewound Inductor, 10Uh 225Ma 10% 48Mhz; Inductance Murata
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound Wirewound
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0806 0806
Rated DC Current 225 milliamps 225 milliamps 225 milliamps 225 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details