Murata Power Solutions Fixed Inductors LQH2HPZR68MGRL

Description
680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15908-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15908-6-ND
Fixed Inductors 490-15908-6-ND
680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15908-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15908-1-ND
Fixed Inductors 490-15908-1-ND
680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15908-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15908-2-ND
Fixed Inductors 490-15908-2-ND
680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 2.33A 66mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15908-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details