Murata Power Solutions Fixed Inductors LQH2HPZR47MGRL

Description
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15906-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15906-2-ND
Fixed Inductors 490-15906-2-ND
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15906-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 486-5711-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke - 71-0402DF-101XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers