Murata Electronics Fixed Inductors LQH2HPZR47MDRL

Description
470nH Shielded Wirewound Inductor 1.25A 168mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 1.25A 168mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16572-2-ND
Fixed Inductors 490-16572-2-ND
470nH Shielded Wirewound Inductor 1.25A 168mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 1.25A 168mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 470Nh, Semishielded, 1.25A Rohs Compliant Murata - 24AJ1027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Semishielded, 1.25A Rohs Compliant Murata
24AJ1027
Inductor, 470Nh, Semishielded, 1.25A Rohs Compliant Murata 24AJ1027
INDUCTOR, 470NH, SEMISHIELDED, 1.25A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SEMISHIELDED, 1.25A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16572-2-ND 24AJ1027
Product Name Fixed Inductors Inductor, 470Nh, Semishielded, 1.25A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details