Murata Power Solutions SMD 6.8UH 1A 312 MOHM Inductor and Choke LQH2HPZ6R8MJRL

Description
FIXED IND 6.8UH 1A 312 MOHM SMD Product overview: LQH2HPZ6R8MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ6R8MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1A 312 MOHM SMD Product overview: LQH2HPZ6R8MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ6R8MJRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1A 312 MOHM Inductor and Choke - 71-LQH2HPZ6R8MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1A 312 MOHM Inductor and Choke
71-LQH2HPZ6R8MJRL
SMD 6.8UH 1A 312 MOHM Inductor and Choke 71-LQH2HPZ6R8MJRL
FIXED IND 6.8UH 1A 312 MOHM SMD Product overview: LQH2HPZ6R8MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ6R8MJRL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1A 312 MOHM SMD Product overview: LQH2HPZ6R8MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1A, 312 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1A, 312 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ6R8MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8790742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8790742P
Surface Mount Inductors 8790742P
Murata LQH2HPZ6R8MJRL

Murata LQH2HPZ6R8MJRL

Supplier's Site
Surface Mount Inductors - 8790742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8790742
Surface Mount Inductors 8790742
Murata LQH2HPZ6R8MJRL

Murata LQH2HPZ6R8MJRL

Supplier's Site
Surface Mount Inductors - 1675042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675042
Surface Mount Inductors 1675042
Murata LQH2HPZ6R8MJRL

Murata LQH2HPZ6R8MJRL

Supplier's Site
Fixed Inductors - 490-LQH2HPZ6R8MJRLCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1A 312mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 1A 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ6R8MJRLTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1A 312mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 1A 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ6R8MJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1A 312mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 1A 312mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 6.8Uh, Semishielded, 1A Rohs Compliant Murata - 76AH5415 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 1A Rohs Compliant Murata
76AH5415
Inductor, 6.8Uh, Semishielded, 1A Rohs Compliant Murata 76AH5415
INDUCTOR, 6.8UH, SEMISHIELDED, 1A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SEMISHIELDED, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2HPZ6R8MJRL 8790742P 8790742 490-LQH2HPZ6R8MJRLCT-ND 76AH5415
Product Name SMD 6.8UH 1A 312 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 6.8Uh, Semishielded, 1A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details